Micrel, Inc. Low-Power 150mA LDO Voltage Regulator IC MIC5305-1.5BML

Description
150mA UCap Ultra-Low Dropout LDO Regulator Product overview: MIC5305-1.5BML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-1.5BML can be used for catalog matching and distributor lookup.
Request a Quote
Description
150mA UCap Ultra-Low Dropout LDO Regulator Product overview: MIC5305-1.5BML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-1.5BML can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 150mA LDO Voltage Regulator IC
699-MIC5305-1.5BML
Low-Power 150mA LDO Voltage Regulator IC 699-MIC5305-1.5BML
150mA UCap Ultra-Low Dropout LDO Regulator Product overview: MIC5305-1.5BML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-1.5BML can be used for catalog matching and distributor lookup.

150mA UCap Ultra-Low Dropout LDO Regulator Product overview: MIC5305-1.5BML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5305-1.5BML can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-1.5BML - 1222961-MIC5305-1.5BML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-1.5BML
1222961-MIC5305-1.5BML
PMIC - PMIC - Voltage Regulators - Linear - MIC5305-1.5BML 1222961-MIC5305-1.5BML
Manufacturer: Micrel Win Source Part Number: 1222961-MIC5305-1.5B ML Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1222961-MIC5305-1.5BML
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5305-1.5BML 1222961-MIC5305-1.5BML
Product Name Low-Power 150mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5305-1.5BML
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25101YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Motor Drivers, Controllers - A3949SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 2.8 amps
VIN 8 to 36 volts
View Details
Voltage Regulators - 1223376 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3-REEL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details