Fixed Positive LDO Regulator, 2.9V, 0.2V Dropout, CMOS
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TMLF® (1.2x1.6)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5303-2.9YMT | MIC5303-2.9YMT |
| Product Name | Voltage Regulators - Linear | |
| Package Type | Other; SOLCC4 | Other; 4-VFDFN Exposed Pad, 4-TMLF® |
| Output Voltage Type | Fixed; Fixed | |
| Life Cycle Stage | Active | |
| Output Voltage | 2.9 to ? volts |