IC REG LINEAR SGL 300MA CMOS Product overview: MIC5303-2.85YMT from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5303-2.85YMT can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.85V, 0.2V Dropout, CMOS
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-TMLF® (1.2x1.6)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-MIC5303-2.85YMT | MIC5303-2.85YMT | MIC5303-2.85YMT |
| Product Name | 300MA LDO Voltage Regulator IC | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; Bulk | Other; SOLCC4 | Other; 4-VFDFN Exposed Pad, 4-TMLF® |
| Output Voltage | 2.85 volts | 2.85 to ? volts | |
| IOUT | 0.3000 amps | 0.3000 amps | |
| VIN | 5.5 volts | ? to 5.5 volts |