SINGLE 300 MA CMOS ULTRA SMALL U Product overview: MIC5303-1.3YMT from Micrel Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5303-1.3YMT can be used for catalog matching and distributor lookup.
MIC5303 - 150 mA ULDO IN ULTRA SMALL 1.2 MM X 1.6 MM THIN MLF
SINGLE 300 MA CMOS ULTRA SMALL U
Switching Regulator IC Output
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 776-MIC5303-1.3YMT | MIC5303-1.3YMT | MIC5303-1.3YMT | MIC5303-1.3YMT |
| Product Name | 300 MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - DC DC Switching Regulators | |
| Output Voltage Type | Fixed | |||
| Package Type | Other; Bulk | Other; SOLCC4 | ||
| Output Voltage | 1.3 volts | 1.3 volts | ||
| IOUT | 0.3000 amps | 0.1500 amps | 0.3000 amps |