Fixed Positive LDO Regulator, 4.6V, 0.1V Dropout, CMOS, PDSO4
IC REG LINEAR 150MA ULDO 1.2M
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1.2x1.6)
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5302-4.6YMT | MIC5302-4.6YMT | MIC5302-4.6YMT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Package Type | Other; SOLCC4 | Other; 4-UFDFN Exposed Pad, 4-TMLF® | |
| Output Voltage | 4.6 volts | 4.6 to ? volts | |
| IOUT | 1.20E-4 amps | 0.1500 amps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |