Fixed Positive LDO Regulator, 2.1V, 0.1V Dropout, CMOS
IC REG LINEAR SGL 150 MICRO AMP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-TMLF® (1.6x1.6)
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5301-2.1YMT | MIC5301-2.1YMT | MIC5301-2.1YMT |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Package Type | Other; SOLCC6 | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |
| Output Voltage | 2.1 volts | 2.1 to ? volts | |
| IOUT | 0.1500 amps | 0.1500 amps | |
| IQ | 1.20E-4 amps | 1.20E-4 amps |