Fixed Positive LDO Regulator, 3.3V, 0.55V Dropout, CMOS
IC REG LINEAR 300MA HIGH PSRR Product overview: MIC5259-3.3YML from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5259-3.3YML can be used for catalog matching and distributor lookup.
Manufacturer: Micrel
Win Source Part Number: 1222898-MIC5259-3.3Y
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC REG LINEAR 300MA HIGH PSRR
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (2x2)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5259-3.3YML | 699-MIC5259-3.3YML | 1222898-MIC5259-3.3YML | MIC5259-3.3YML | MIC5259-3.3YML |
| Product Name | 300MA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5259-3.3YML | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | |
| Package Type | Other; SOLCC6 | Other; Bulk | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; 6-VDFN Exposed Pad, 6-MLF® | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| VIN | 6 volts | 6 volts | ? to 6 volts |