Fixed Positive LDO Regulator, 2.8V, 0.55V Dropout, CMOS
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (2x2)
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5259-2.8YML | MIC5259-2.8YML |
| Product Name | Voltage Regulators - Linear | |
| Package Type | Other; SOLCC6 | Other; 6-VDFN Exposed Pad, 6-MLF® |
| Output Voltage Type | Fixed; Fixed | |
| Life Cycle Stage | Active | |
| Output Voltage | 2.8 to ? volts |