Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5259-2.5YML MIC5259-2.5YML

Description
Manufacturer: Micrel Win Source Part Number: 1222893-MIC5259-2.5Y ML Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micrel Win Source Part Number: 1222893-MIC5259-2.5Y ML Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5259-2.5YML - 1222893-MIC5259-2.5YML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5259-2.5YML
1222893-MIC5259-2.5YML
PMIC - PMIC - Voltage Regulators - Linear - MIC5259-2.5YML 1222893-MIC5259-2.5YML
Manufacturer: Micrel Win Source Part Number: 1222893-MIC5259-2.5Y ML Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1222893-MIC5259-2.5YML
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
300MA Voltage Regulator IC
776-MIC5259-2.5YML
300MA Voltage Regulator IC 776-MIC5259-2.5YML
IC REG LINEAR 300MA HIGH PSRR Product overview: MIC5259-2.5YML from Micrel Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5259-2.5YML can be used for catalog matching and distributor lookup.

IC REG LINEAR 300MA HIGH PSRR Product overview: MIC5259-2.5YML from Micrel Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5259-2.5YML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MIC5259-2.5YML - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.55V Dropout, CMOS

Fixed Positive LDO Regulator, 2.5V, 0.55V Dropout, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5259-2.5YML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5259-2.5YML
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5259-2.5YML
IC REG LINEAR 300MA HIGH PSRR

IC REG LINEAR 300MA HIGH PSRR

Supplier's Site
Voltage Regulators - Linear - MIC5259-2.5YML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5259-2.5YML
Voltage Regulators - Linear MIC5259-2.5YML
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (2x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (2x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1222893-MIC5259-2.5YML 776-MIC5259-2.5YML MIC5259-2.5YML MIC5259-2.5YML MIC5259-2.5YML
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5259-2.5YML 300MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk Other; SOLCC6 Other; 6-VDFN Exposed Pad, 6-MLF®
Output Voltage 2.5 volts 2.5 volts 2.5 to ? volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps
VIN 6 volts ? to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5932KESSR-J - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5 to 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24100RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2413469 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details