Fixed Positive LDO Regulator, 1.5V, 0.55V Dropout, CMOS
IC REG LINEAR 300MA HIGH PSRR
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-DFN (2x2)
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5259-1.5YML | MIC5259-1.5YML | MIC5259-1.5YML |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Package Type | Other; SOLCC6 | Other; 6-VDFN Exposed Pad, 6-MLF® | |
| Output Voltage | 1.5 volts | 1.5 to ? volts | |
| IOUT | 0.3000 amps | 0.3000 amps | |
| IQ | 1.50E-4 amps | 1.50E-4 amps |