Micrel, Inc. 150mA LDO Voltage Regulator IC MIC5256-2.6YM5

Description
150mA μCap LDO with Error Flag Product overview: MIC5256-2.6YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5256-2.6YM5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
150mA μCap LDO with Error Flag Product overview: MIC5256-2.6YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5256-2.6YM5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150mA LDO Voltage Regulator IC
699-MIC5256-2.6YM5
150mA LDO Voltage Regulator IC 699-MIC5256-2.6YM5
150mA μCap LDO with Error Flag Product overview: MIC5256-2.6YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5256-2.6YM5 can be used for catalog matching and distributor lookup.

150mA μCap LDO with Error Flag Product overview: MIC5256-2.6YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5256-2.6YM5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC5256-2.6YM5 - 1222878-MIC5256-2.6YM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5256-2.6YM5
1222878-MIC5256-2.6YM5
PMIC - PMIC - Voltage Regulators - Linear - MIC5256-2.6YM5 1222878-MIC5256-2.6YM5
Manufacturer: Micrel Win Source Part Number: 1222878-MIC5256-2.6Y M5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Micrel
Win Source Part Number: 1222878-MIC5256-2.6YM5
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5256-2.6YM5 1222878-MIC5256-2.6YM5
Product Name 150mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5256-2.6YM5
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3300ARTZ-3.2-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722902VZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Motor Drivers, Controllers - A3984SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1916825 - RS Components, Ltd.
Specs
Output Polarity Negative
Package Type Other; So
IQ 2.00E-4 amps
View Details