Fixed Positive LDO Regulator, 3.1V, 0.25V Dropout, CMOS, PDSO5
Manufacturer: Micrel
Win Source Part Number: 1222871-MIC5255-3.1Y
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC REG LINEAR 150MA LOW NOISE Product overview: MIC5255-3.1YM5 from Micrel Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5255-3.1YM5 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5255-3.1YM5 | 1222871-MIC5255-3.1YM5 | 776-MIC5255-3.1YM5 | MIC5255-3.1YM5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5255-3.1YM5 | 150MA Voltage Regulator IC | Voltage Regulators - Linear | |
| Package Type | Other; TSOP5/6 | Other; Bulk | Other; SC-74A, SOT-753 | |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Output Voltage | 3.1 volts | 3.1 to ? volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | ||
| VIN | 6 volts | ? to 6 volts |