Fixed Positive LDO Regulator, 3V, 0.25V Dropout, CMOS, PDSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5255-3.0BM5 | MIC5255-3.0BM5 |
| Product Name | Voltage Regulators - Linear | |
| Package Type | Other; TSOP5/6 | Other; SC-74A, SOT-753 |
| Output Voltage Type | Fixed; Fixed | |
| Life Cycle Stage | Active | |
| Output Voltage | 3 to ? volts |