Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.9BM5TR MIC5255-2.9BM5TR

Description
Manufacturer: Micrel Win Source Part Number: 719460-MIC5255-2.9BM 5TR Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: SOT23 Reference Date Code: 0514+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 719460-MIC5255-2.9BM 5TR Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: SOT23 Reference Date Code: 0514+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.9BM5TR - 719460-MIC5255-2.9BM5TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.9BM5TR
719460-MIC5255-2.9BM5TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.9BM5TR 719460-MIC5255-2.9BM5TR
Manufacturer: Micrel Win Source Part Number: 719460-MIC5255-2.9BM 5TR Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: SOT23 Reference Date Code: 0514+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 719460-MIC5255-2.9BM5TR
Manufacturer Homepage: www.micrel.com
RoHS State: Request Verification
Reference case: SOT23
Reference Date Code: 0514+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 719460-MIC5255-2.9BM5TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.9BM5TR
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 8287555 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
PMIC - Voltage Regulators - Linear - CAT6217-285TDGT3-CS - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.1500 amps
View Details
Battery Management - BQ2012SN-D107TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Motor Drivers, Controllers - A3950SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 8 to 36 volts
View Details