Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
IC REG LINEAR MICROCAP CMOS LDO
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC5255-2.9BD5 | MIC5255-2.9BD5 |
| Product Name | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 |
| Life Cycle Stage | Active | |
| Output Voltage | 2.9 to ? volts | 2.9 volts |