Fixed Positive LDO Regulator, 2.8V, 0.25V Dropout, CMOS, PDSO6
IC REG LINEAR 150MA LOW NOISE Product overview: MIC5255-2.8YML from Micrel Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5255-2.8YML can be used for catalog matching and distributor lookup.
Manufacturer: Micrel
Win Source Part Number: 1222865-MIC5255-2.8Y
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 150MA LOW NOISE
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5255-2.8YML | 776-MIC5255-2.8YML | 1222865-MIC5255-2.8YML | MIC5255-2.8YML | MIC5255-2.8YML |
| Product Name | 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.8YML | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | |
| Package Type | Other; SOLCC6 | Other; Bulk | Other; 6-VDFN Exposed Pad, 6-MLF® | Other; 6-VDFN Exposed Pad, 6-MLF® | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 to ? volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| VIN | 6 volts | 6 volts | ? to 6 volts |