The MIC5255-2.8BM5 is a CMOS linear voltage regulator designed for ultra-low-noise applications, providing a fixed output voltage of 2.8V. It features an input voltage range of 2.7V to 6.0V and can deliver up to 150mA of output current with a low dropout voltage of 135mV. The device boasts a high output accuracy of 1% initially and 2% over temperature, along with a low quiescent current of 90µA, making it suitable for battery-powered devices.
This regulator is optimized for applications requiring a clean voltage source, such as RF devices, and includes a noise bypass pin for additional noise reduction. It supports low-ESR ceramic capacitors, which minimizes board space, and features a TTL-logic-compatible
Fixed Positive LDO Regulator, 2.8V, 0.25V Dropout, CMOS, PDSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
| Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5255-2.8BM5 | MIC5255-2.8BM5 |
| Product Name | Voltage Regulators - Linear | |
| Package Type | Other; TSOP5/6 | Other; SC-74A, SOT-753 |
| Output Voltage Type | Fixed; Fixed | |
| Life Cycle Stage | Active | |
| Output Voltage | 2.8 to ? volts |