Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.85BD5 TR MIC5255-2.85BD5 TR

Description
Manufacturer: Micrel Win Source Part Number: 732621-MIC5255-2.85B D5 TR Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: SOT-23-5 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 732621-MIC5255-2.85B D5 TR Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: SOT-23-5 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.85BD5 TR - 732621-MIC5255-2.85BD5 TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.85BD5 TR
732621-MIC5255-2.85BD5 TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.85BD5 TR 732621-MIC5255-2.85BD5 TR
Manufacturer: Micrel Win Source Part Number: 732621-MIC5255-2.85B D5 TR Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: SOT-23-5 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 732621-MIC5255-2.85BD5 TR
Manufacturer Homepage: www.micrel.com
RoHS State: Request Verification
Reference case: SOT-23-5
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-MIC5255-2.85BD5 TR
LDO Voltage Regulator IC 699-MIC5255-2.85BD5 TR
Product overview: MIC5255-2.85BD5 TR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5255-2.85BD5 TR can be used for catalog matching and distributor lookup.

Product overview: MIC5255-2.85BD5 TR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5255-2.85BD5 TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 732621-MIC5255-2.85BD5 TR 699-MIC5255-2.85BD5 TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5255-2.85BD5 TR LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 2412882P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ2002SN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-3.6-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details