IC REG LINEAR MICROCAP CMOS LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5255-2.6BD5 | MIC5255-2.6BD5 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Package Type | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 |
| Output Voltage | 2.6 volts | 2.6 to ? volts |
| Output Voltage Type | Fixed; Fixed | |
| Life Cycle Stage | Active |