Manufacturer: Micrel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996876-MIC5253-3.3BC
Packaging: Tape & Reel (TR)
Number of Regulators: 1
Output Current: 100 mA
Output Voltage: 3.3 V
Categories: PMIC - Voltage Regulators - Linear
Alternative Parts (Cross-Reference): MIC5253-3.3BC5TRMIC5
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Dropout Voltage: 165 mV
Min Current Limit: 150 mA
IC Reg Ldo 3.3V 0.1A SC70-5 Product overview: MIC5253-3.3BC5TR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5253-3.3BC5TR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 996876-MIC5253-3.3BC5TR | 699-MIC5253-3.3BC5TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5253-3.3BC5TR | 3.3V 0.1A LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Special Features | Internal Current Limit | |
| Output Voltage | 3.3 volts | 3.3 volts |
| IOUT | 0.1000 amps | 0.1000 amps |