Micrel, Inc. 100mA LDO Voltage Regulator IC MIC5253-3.2YC5

Description
100mA Low Noise μCap Teeny™ LDO Product overview: MIC5253-3.2YC5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5253-3.2YC5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
100mA Low Noise μCap Teeny™ LDO Product overview: MIC5253-3.2YC5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5253-3.2YC5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100mA LDO Voltage Regulator IC
699-MIC5253-3.2YC5
100mA LDO Voltage Regulator IC 699-MIC5253-3.2YC5
100mA Low Noise μCap Teeny™ LDO Product overview: MIC5253-3.2YC5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5253-3.2YC5 can be used for catalog matching and distributor lookup.

100mA Low Noise μCap Teeny™ LDO Product overview: MIC5253-3.2YC5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5253-3.2YC5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC5253-3.2YC5 - 1222848-MIC5253-3.2YC5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5253-3.2YC5
1222848-MIC5253-3.2YC5
PMIC - PMIC - Voltage Regulators - Linear - MIC5253-3.2YC5 1222848-MIC5253-3.2YC5
Manufacturer: Micrel Win Source Part Number: 1222848-MIC5253-3.2Y C5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1222848-MIC5253-3.2YC5
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5253-3.2YC5 1222848-MIC5253-3.2YC5
Product Name 100mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5253-3.2YC5
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25015RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A3980KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2222801P - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SO-8; Other; SO-8EP
View Details
PMIC - Voltage Regulators - Linear - ADP3342JRMZ-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Power Good, Shutdown
IOUT 0.3000 amps
View Details