IC REG LIN 150MA MICROCAP CMOS Product overview: MIC5248-1.2YML from Micrel Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5248-1.2YML can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 1.2V, CMOS, PDSO6
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5248-1.2YML | MIC5248-1.2YML | MIC5248-1.2YML |
| Product Name | 150MA Voltage Regulator IC | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; Bulk | Other; SOLCC6 | Other; 6-VDFN Exposed Pad, 6-MLF® |
| Output Voltage | 1.2 volts | 1.2 to ? volts | |
| IOUT | 0.1500 amps | 0.1500 amps |