The MIC5247-1.8YML is a low-voltage CMOS linear voltage regulator designed for ultra-low noise applications, providing an output voltage of 1.8V with a maximum output current of 150mA. It features an initial accuracy of better than 1% and a low ground current of 85µA, making it suitable for battery-powered devices. The regulator supports low-ESR ceramic capacitors, which helps minimize board space, and includes a noise bypass pin for additional output noise reduction. The device is equipped with essential protection features such as current limiting and thermal shutdown. It operates within a supply input voltage range of 2.7V to 6V and has a dropout voltage of 150mV at full load. The MIC5247-1.8YML is available in a compact 6-pin 2mm x 2mm MLF,Ñ¢ package, making it ideal for applications in handheld devices, cellular phones, and other consumer electronics.
Fixed Positive LDO Regulator, 1.8V, CMOS, PDSO6
Manufacturer: Micrel
Win Source Part Number: 1222824-MIC5247-1.8Y
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 150MA LOW VOLTAGE Product overview: MIC5247-1.8YML from Micrel Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5247-1.8YML can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (2x2)
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5247-1.8YML | 1222824-MIC5247-1.8YML | 776-MIC5247-1.8YML | MIC5247-1.8YML |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5247-1.8YML | 150MA Voltage Regulator IC | Voltage Regulators - Linear | |
| Package Type | Other; SOLCC6 | Other; Bulk | Other; 6-VDFN Exposed Pad, 6-MLF® | |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Output Voltage | 1.8 volts | 1.8 to ? volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | ||
| VIN | 6 volts | ? to 6 volts |