Micrel, Inc. 150MA Voltage Regulator IC MIC5247-1.5YM5

Description
Fixed Positive LDO Regulator, 1.5V, CMOS, PDSO5
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 1.5V, CMOS, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MIC5247-1.5YM5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.5V, CMOS, PDSO5

Fixed Positive LDO Regulator, 1.5V, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
150MA Voltage Regulator IC
776-MIC5247-1.5YM5
150MA Voltage Regulator IC 776-MIC5247-1.5YM5
IC REG LINEAR 150MA LOW VOLTAGE Product overview: MIC5247-1.5YM5 from Micrel Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5247-1.5YM5 can be used for catalog matching and distributor lookup.

IC REG LINEAR 150MA LOW VOLTAGE Product overview: MIC5247-1.5YM5 from Micrel Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5247-1.5YM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5247-1.5YM5 - 1222814-MIC5247-1.5YM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5247-1.5YM5
1222814-MIC5247-1.5YM5
PMIC - PMIC - Voltage Regulators - Linear - MIC5247-1.5YM5 1222814-MIC5247-1.5YM5
Manufacturer: Micrel Win Source Part Number: 1222814-MIC5247-1.5Y M5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1222814-MIC5247-1.5YM5
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Voltage Regulators - Linear - MIC5247-1.5YM5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5247-1.5YM5
Voltage Regulators - Linear MIC5247-1.5YM5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC5247-1.5YM5 776-MIC5247-1.5YM5 1222814-MIC5247-1.5YM5 MIC5247-1.5YM5
Product Name 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5247-1.5YM5 Voltage Regulators - Linear
Package Type Other; TSOP5/6 Other; Bulk Other; SC-74A, SOT-753
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 1.5 volts 1.5 to ? volts
IOUT 0.1500 amps 0.1500 amps
VIN 6 volts ? to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3339AKC-1.8-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details
Voltage Regulators - 2444527P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Power Distribution Switches, Load Drivers - UDN2981A-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Battery Chargers - BQ24616RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details