Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5246-3.0BM5 MIC5246-3.0BM5

Description
Manufacturer: Micrel Win Source Part Number: 1222813-MIC5246-3.0B M5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micrel Win Source Part Number: 1222813-MIC5246-3.0B M5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5246-3.0BM5 - 1222813-MIC5246-3.0BM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5246-3.0BM5
1222813-MIC5246-3.0BM5
PMIC - PMIC - Voltage Regulators - Linear - MIC5246-3.0BM5 1222813-MIC5246-3.0BM5
Manufacturer: Micrel Win Source Part Number: 1222813-MIC5246-3.0B M5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1222813-MIC5246-3.0BM5
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
776-MIC5246-3.0BM5
LDO Voltage Regulator IC 776-MIC5246-3.0BM5
IC REG LINEAR MICROCAP CMOS LDO Product overview: MIC5246-3.0BM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5246-3.0BM5 can be used for catalog matching and distributor lookup.

IC REG LINEAR MICROCAP CMOS LDO Product overview: MIC5246-3.0BM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5246-3.0BM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MIC5246-3.0BM5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3V, 0.25V Dropout, CMOS, PDSO5

Fixed Positive LDO Regulator, 3V, 0.25V Dropout, CMOS, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5246-3.0BM5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5246-3.0BM5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5246-3.0BM5
IC REG LINEAR MICROCAP CMOS LDO

IC REG LINEAR MICROCAP CMOS LDO

Supplier's Site
Voltage Regulators - Linear - MIC5246-3.0BM5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5246-3.0BM5
Voltage Regulators - Linear MIC5246-3.0BM5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1222813-MIC5246-3.0BM5 776-MIC5246-3.0BM5 MIC5246-3.0BM5 MIC5246-3.0BM5 MIC5246-3.0BM5
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5246-3.0BM5 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk Other; TSOP5/6 Other; SC-74A, SOT-753
Output Voltage 3 volts 3 volts 3 to ? volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4979GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.5 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-3.3-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 8855423 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details