Fixed Positive LDO Regulator, 2.7V, 0.25V Dropout, CMOS, PDSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR MICROCAP CMOS LDO
| Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MIC5246-2.7BM5 | MIC5246-2.7BM5 | MIC5246-2.7BM5 |
| Product Name | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; TSOP5/6 | Other; SC-74A, SOT-753 | |
| Output Voltage Type | Fixed; Fixed | ||
| Life Cycle Stage | Active | ||
| Output Voltage | 2.7 to ? volts | 2.7 volts |