Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5235-5.0YM5 MIC5235-5.0YM5

Description
Manufacturer: Micrel Win Source Part Number: 715303-MIC5235-5.0YM 5 Manufacturer Homepage: www.micrel.com Reference case: SOT23-5 Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 715303-MIC5235-5.0YM 5 Manufacturer Homepage: www.micrel.com Reference case: SOT23-5 Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5235-5.0YM5 - 715303-MIC5235-5.0YM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5235-5.0YM5
715303-MIC5235-5.0YM5
PMIC - PMIC - Voltage Regulators - Linear - MIC5235-5.0YM5 715303-MIC5235-5.0YM5
Manufacturer: Micrel Win Source Part Number: 715303-MIC5235-5.0YM 5 Manufacturer Homepage: www.micrel.com Reference case: SOT23-5 Reference Date Code: 17+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 715303-MIC5235-5.0YM5
Manufacturer Homepage: www.micrel.com
Reference case: SOT23-5
Reference Date Code: 17+
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-MIC5235-5.0YM5
LDO Voltage Regulator IC 699-MIC5235-5.0YM5
Product overview: MIC5235-5.0YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5235-5.0YM5 can be used for catalog matching and distributor lookup.

Product overview: MIC5235-5.0YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5235-5.0YM5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 715303-MIC5235-5.0YM5 699-MIC5235-5.0YM5
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5235-5.0YM5 LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6284KLPTR-T-1 - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ24780SRUYR - ODG (Origin Data Global)
Specs
Package Type Other; 28-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1220382 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable
View Details
PMIC - Voltage Regulators - Linear - ADP151AUJZ-2.9-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details