Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5235-3.3YM5 MIC5235-3.3YM5

Description
Manufacturer: Microchip Technology Manufacturer: Micrel Win Source Part Number: 732618-MIC5235-3.3YM 5 Number of Regulators: 1 Output Type: Fixed Output Current: 150mA Family Name: MIC5235 Categories: Integrated Circuits Status: Active Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 150mA Operating Supply Current: 35μA to 4mA Manufacturer Homepage: www.micrel.com Reference case: SOT23-5 Alternative Parts (Cross-Reference): LD2981CM33; LD2980CM33; LD2979M33TR; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Manufacturer: Micrel Win Source Part Number: 732618-MIC5235-3.3YM 5 Number of Regulators: 1 Output Type: Fixed Output Current: 150mA Family Name: MIC5235 Categories: Integrated Circuits Status: Active Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 150mA Operating Supply Current: 35μA to 4mA Manufacturer Homepage: www.micrel.com Reference case: SOT23-5 Alternative Parts (Cross-Reference): LD2981CM33; LD2980CM33; LD2979M33TR; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5235-3.3YM5 - 732618-MIC5235-3.3YM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5235-3.3YM5
732618-MIC5235-3.3YM5
PMIC - PMIC - Voltage Regulators - Linear - MIC5235-3.3YM5 732618-MIC5235-3.3YM5
Manufacturer: Microchip Technology Manufacturer: Micrel Win Source Part Number: 732618-MIC5235-3.3YM 5 Number of Regulators: 1 Output Type: Fixed Output Current: 150mA Family Name: MIC5235 Categories: Integrated Circuits Status: Active Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 150mA Operating Supply Current: 35μA to 4mA Manufacturer Homepage: www.micrel.com Reference case: SOT23-5 Alternative Parts (Cross-Reference): LD2981CM33; LD2980CM33; LD2979M33TR; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Manufacturer: Micrel
Win Source Part Number: 732618-MIC5235-3.3YM5
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Family Name: MIC5235
Categories: Integrated Circuits
Status: Active
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 150mA
Operating Supply Current: 35μA to 4mA
Manufacturer Homepage: www.micrel.com
Reference case: SOT23-5
Alternative Parts (Cross-Reference): LD2981CM33; LD2980CM33; LD2979M33TR;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 0.15A SOT23 LDO Voltage Regulator IC
699-MIC5235-3.3YM5
3.3V 0.15A SOT23 LDO Voltage Regulator IC 699-MIC5235-3.3YM5
IC REG LDO 3.3V 0.15A SOT23-5 Product overview: MIC5235-3.3YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5235-3.3YM5 can be used for catalog matching and distributor lookup.

IC REG LDO 3.3V 0.15A SOT23-5 Product overview: MIC5235-3.3YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.15A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.15A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5235-3.3YM5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 732618-MIC5235-3.3YM5 699-MIC5235-3.3YM5
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5235-3.3YM5 3.3V 0.15A SOT23 LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed
Life Cycle Stage Maturity; Active
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data