Manufacturer: Micrel
Win Source Part Number: 1222784-MIC5235-2.7B
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC REG LINEAR 150MA MICROCAP LDO Product overview: MIC5235-2.7BM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5235-2.7BM5 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
IC REG LINEAR 150MA MICROCAP LDO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1222784-MIC5235-2.7BM5 | 776-MIC5235-2.7BM5 | MIC5235-2.7BM5 | MIC5235-2.7BM5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5235-2.7BM5 | 150MA LDO Voltage Regulator IC | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | Other; SC-74A, SOT-753 | ||
| Output Voltage | 2.7 volts | 2.7 to ? volts | 2.7 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 3.50E-5 amps |