IC REG LINEAR LDO Product overview: MIC5233-3.0BM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5233-3.0BM5 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 3V, 0.45V Dropout, BIPolar, PDSO5
IC REG LINEAR LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5233-3.0BM5 | MIC5233-3.0BM5 | MIC5233-3.0BM5 | MIC5233-3.0BM5 |
| Product Name | LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | Other; TSOP5/6 | Other; SC-74A, SOT-753 | |
| Output Voltage | 3 volts | 3 volts | 3 to ? volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| VIN | 36 volts | ? to 36 volts |