The MIC5233-2.5YM5 is a linear voltage regulator designed to provide a fixed output voltage of 2.5V with a maximum output current of 100mA. It operates within a wide input voltage range of 2.3V to 36V, making it suitable for various applications, including portable computers, USB power supplies, and automotive electronics. The device features an ultra-low ground current of 18µA and a low dropout voltage of 270mV at 100mA, which enhances its efficiency in battery-powered systems. This regulator is stable with both ceramic and tantalum capacitors, requiring only a 2.2µF capacitor for stability. It includes several protective features such as thermal shutdown, current limit, reverse-battery protection, and zero shutdown current. The MIC5233-2.5YM5 is available in a compact SOT-23-5 package and operates over a junction temperature range of -40°C to +125°C, making it suitable for a variety of environmental conditions.
IC REG LDO 2.5V 0.1A SOT23-5 Product overview: MIC5233-2.5YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.1A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.1A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5233-2.5YM5 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 230487-MIC5233-2.5YM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.27V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.45V @ 100mA
Operating Supply Current: 30μA to 2mA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-MIC5233-2.5YM5 | 230487-MIC5233-2.5YM5 | MIC5233-2.5YM5 |
| Product Name | 2.5V 0.1A SOT23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5233-2.5YM5 | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed |
| Package Type | Other; Reel - TR | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 |
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 to ? volts |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| Dropout Voltage | 0.4500 volts | 0.4500 volts |