Micrel, Inc. Low-Power 10mA LDO Voltage Regulator IC MIC5232-2.5YD5

Description
10mA Ultra-Low Quiescent Current μCap LDO Product overview: MIC5232-2.5YD5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 10mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 10mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5232-2.5YD5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
10mA Ultra-Low Quiescent Current μCap LDO Product overview: MIC5232-2.5YD5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 10mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 10mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5232-2.5YD5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 10mA LDO Voltage Regulator IC
699-MIC5232-2.5YD5
Low-Power 10mA LDO Voltage Regulator IC 699-MIC5232-2.5YD5
10mA Ultra-Low Quiescent Current μCap LDO Product overview: MIC5232-2.5YD5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 10mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 10mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5232-2.5YD5 can be used for catalog matching and distributor lookup.

10mA Ultra-Low Quiescent Current μCap LDO Product overview: MIC5232-2.5YD5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 10mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 10mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5232-2.5YD5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC5232-2.5YD5 - 1222771-MIC5232-2.5YD5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5232-2.5YD5
1222771-MIC5232-2.5YD5
PMIC - PMIC - Voltage Regulators - Linear - MIC5232-2.5YD5 1222771-MIC5232-2.5YD5
Manufacturer: Micrel Win Source Part Number: 1222771-MIC5232-2.5Y D5 Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): S-1165B25MC-N6KTFG; MIC5232-2.5YD5 TR; BU24UB3WG-TR; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1222771-MIC5232-2.5YD5
Manufacturer Homepage: www.micrel.com
Alternative Parts (Cross-Reference): S-1165B25MC-N6KTFG; MIC5232-2.5YD5 TR; BU24UB3WG-TR;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5232-2.5YD5 1222771-MIC5232-2.5YD5
Product Name Low-Power 10mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5232-2.5YD5
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24195RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4970SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
Voltage Regulators - 2413467P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - CAT6221-PLTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details