10mA Ultra-Low Quiescent Current uCap LDO Product overview: MIC5232-1.2YD5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 10mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 10mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5232-1.2YD5 can be used for catalog matching and distributor lookup.
Manufacturer: Micrel
Win Source Part Number: 1222769-MIC5232-1.2Y
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Fixed Positive LDO Regulator, 1.2V, 0.3V Dropout, CMOS, PDSO5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 699-MIC5232-1.2YD5 | 1222769-MIC5232-1.2YD5 | MIC5232-1.2YD5 |
| Product Name | Low-Power 10mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5232-1.2YD5 | |
| Package Type | Other; TSOP5/6 |