Manufacturer: Micrel
Win Source Part Number: 1222764-MIC5225YM5
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Adjustable Positive LDO Regulator, 1.24V Min, 14V Max, 0.45V Dropout, CMOS, PDSO5
IC REG LINEAR ULTR LOW QUIESCENT / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5 Product overview: MIC5225YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5225YM5 can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1222764-MIC5225YM5 | MIC5225YM5 | 699-MIC5225YM5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5225YM5 | 150mA SOT-23 LDO Voltage Regulator IC | |
| Package Type | Other; TSOP5/6 | Other; Bulk | |
| Output Voltage Type | Adjustable / Variable | ||
| Output Voltage | 1.24 volts | ||
| IOUT | 0.1500 amps |