Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5219-3.6YM5 MIC5219-3.6YM5

Description
Manufacturer: Micrel Win Source Part Number: 1222755-MIC5219-3.6Y M5 Family Name: MIC5219 Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): AP2210K-3.6TRG1; LP2989AILDX-3.6; RT9161A-37GZT; RT9161A-36PV; Introduction Date: July 20, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1222755-MIC5219-3.6Y M5 Family Name: MIC5219 Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): AP2210K-3.6TRG1; LP2989AILDX-3.6; RT9161A-37GZT; RT9161A-36PV; Introduction Date: July 20, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5219-3.6YM5 - 1222755-MIC5219-3.6YM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5219-3.6YM5
1222755-MIC5219-3.6YM5
PMIC - PMIC - Voltage Regulators - Linear - MIC5219-3.6YM5 1222755-MIC5219-3.6YM5
Manufacturer: Micrel Win Source Part Number: 1222755-MIC5219-3.6Y M5 Family Name: MIC5219 Manufacturer Homepage: www.micrel.com Alternative Parts (Cross-Reference): AP2210K-3.6TRG1; LP2989AILDX-3.6; RT9161A-37GZT; RT9161A-36PV; Introduction Date: July 20, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1222755-MIC5219-3.6YM5
Family Name: MIC5219
Manufacturer Homepage: www.micrel.com
Alternative Parts (Cross-Reference): AP2210K-3.6TRG1; LP2989AILDX-3.6; RT9161A-37GZT; RT9161A-36PV;
Introduction Date: July 20, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
3.6V 0.5A 500mA SOT-23 LDO Voltage Regulator IC
699-MIC5219-3.6YM5
3.6V 0.5A 500mA SOT-23 LDO Voltage Regulator IC 699-MIC5219-3.6YM5
LDO Regulator Pos 3.6V 0.5A 5-Pin SOT-23 / 500mA-Peak Output LDO Regulator Product overview: MIC5219-3.6YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.6V, 0.5A, 500mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 0.5A, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5219-3.6YM5 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.6V 0.5A 5-Pin SOT-23 / 500mA-Peak Output LDO Regulator Product overview: MIC5219-3.6YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.6V, 0.5A, 500mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 0.5A, 500mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5219-3.6YM5 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1222755-MIC5219-3.6YM5 699-MIC5219-3.6YM5
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5219-3.6YM5 3.6V 0.5A 500mA SOT-23 LDO Voltage Regulator IC
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3922KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1220377 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24250RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 79M06ML/B - Rochester Electronics
Specs
Package Type TO-3; TO-39; Other; TO-39
View Details
2 suppliers