Micrel, Inc. 500MA SOT-23 LDO Voltage Regulator IC MIC5219-2.8YM5

Description
IC REG LINEAR 500MA LDO REG / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5 Product overview: MIC5219-2.8YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500MA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5219-2.8YM5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG LINEAR 500MA LDO REG / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5 Product overview: MIC5219-2.8YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500MA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5219-2.8YM5 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5219-2.8YM5 is a linear voltage regulator capable of delivering a peak output current of 500mA, making it suitable for applications requiring higher inrush current during start-up. It features a low dropout voltage of typically 10mV at light loads and a maximum of 500mV at full load, ensuring efficient operation. The device offers better than 1% output voltage accuracy and is designed with a CMOS/TTL-compatible enable/shutdown control, which allows for nearly zero power consumption when disabled. This regulator includes essential protection features such as reversed-battery protection, current limiting, and overtemperature shutdown. It is available in a compact SOT-23-5 package, making it ideal for space-constrained applications. The MIC5219-2.8YM5 is particularly suited for use in battery-powered devices, laptops, and consumer electronics, where low noise performance and prolonged battery life are critical.

Datasheet Summary
Powered by GS/AI

The MIC5219-2.8YM5 is a linear voltage regulator capable of delivering a peak output current of 500mA, making it suitable for applications requiring higher inrush current during start-up. It features a low dropout voltage of typically 10mV at light loads and a maximum of 500mV at full load, ensuring efficient operation. The device offers better than 1% output voltage accuracy and is designed with a CMOS/TTL-compatible enable/shutdown control, which allows for nearly zero power consumption when disabled. This regulator includes essential protection features such as reversed-battery protection, current limiting, and overtemperature shutdown. It is available in a compact SOT-23-5 package, making it ideal for space-constrained applications. The MIC5219-2.8YM5 is particularly suited for use in battery-powered devices, laptops, and consumer electronics, where low noise performance and prolonged battery life are critical.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500MA SOT-23 LDO Voltage Regulator IC
699-MIC5219-2.8YM5
500MA SOT-23 LDO Voltage Regulator IC 699-MIC5219-2.8YM5
IC REG LINEAR 500MA LDO REG / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5 Product overview: MIC5219-2.8YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500MA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5219-2.8YM5 can be used for catalog matching and distributor lookup.

IC REG LINEAR 500MA LDO REG / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5 Product overview: MIC5219-2.8YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500MA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5219-2.8YM5 can be used for catalog matching and distributor lookup.

Supplier's Site
 - MIC5219-2.8YM5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.8V, 0.6V Dropout, BIPolar, PDSO5

Fixed Positive LDO Regulator, 2.8V, 0.6V Dropout, BIPolar, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5219-2.8YM5 - 1222745-MIC5219-2.8YM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5219-2.8YM5
1222745-MIC5219-2.8YM5
PMIC - PMIC - Voltage Regulators - Linear - MIC5219-2.8YM5 1222745-MIC5219-2.8YM5
Manufacturer: Micrel Win Source Part Number: 1222745-MIC5219-2.8Y M5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1222745-MIC5219-2.8YM5
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Voltage Regulators - Linear - MIC5219-2.8YM5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5219-2.8YM5
Voltage Regulators - Linear MIC5219-2.8YM5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5219-2.8YM5 MIC5219-2.8YM5 1222745-MIC5219-2.8YM5 MIC5219-2.8YM5
Product Name 500MA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5219-2.8YM5 Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk Other; TSOP5/6 Other; SC-74A, SOT-753
Output Voltage 2.8 volts 2.8 to ? volts
IOUT 0.5000 amps 0.5000 amps
VIN 12 volts ? to 12 volts
Unlock Full Specs
to access all available technical data