IC REG LINEAR PEAK OUTPUT LDO Product overview: MIC5219-2.8BM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5219-2.8BM5 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 2.8V, 0.6V Dropout, BIPolar, PDSO5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
IC REG LINEAR PEAK OUTPUT LDO
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC5219-2.8BM5 | MIC5219-2.8BM5 | MIC5219-2.8BM5 | MIC5219-2.8BM5 |
| Product Name | LDO Voltage Regulator IC | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | Other; TSOP5/6 | Other; SC-74A, SOT-753 | |
| Output Voltage | 2.8 volts | 2.8 to ? volts | 2.8 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| VIN | 12 volts | ? to 12 volts |