Manufacturer: Micrel
Win Source Part Number: 1222739-MIC5219-2.5Y
Family Name: MIC5219
Manufacturer Homepage: www.micrel.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): AP2210K-2.5TRE1; TS5215CX525 RF; AP2210K-2.5TRG1; TS5215CX525;
Introduction Date: July 20, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Fixed Positive LDO Regulator, 2.5V, 0.6V Dropout, PDSO5
IC REG LINEAR 500MA LDO REG Product overview: MIC5219-2.5YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5219-2.5YM5 can be used for catalog matching and distributor lookup.
IC REG LINEAR 500MA LDO REG
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1222739-MIC5219-2.5YM5 | MIC5219-2.5YM5 | 776-MIC5219-2.5YM5 | MIC5219-2.5YM5 | MIC5219-2.5YM5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5219-2.5YM5 | 500MA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | ||||
| Package Type | Other; TSOP5 | Other; Bulk | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 to ? volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |