IC REG LINEAR 500MA LDO REG / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5 Product overview: MIC5216-5.0YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500MA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5216-5.0YM5 can be used for catalog matching and distributor lookup.
Manufacturer: Micrel
Win Source Part Number: 1222736-MIC5216-5.0Y
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-MIC5216-5.0YM5 | 1222736-MIC5216-5.0YM5 | MIC5216-5.0YM5 |
| Product Name | 500MA SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5216-5.0YM5 | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; Bulk | Other; SC-74A, SOT-753 | |
| Output Voltage | 5 volts | 5 to ? volts | |
| IOUT | 0.5000 amps | 0.5000 amps | |
| VIN | 12 volts | ? to 12 volts |