IC REG LINEAR LDO Product overview: MIC5211-3.3BM6 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5211-3.3BM6 can be used for catalog matching and distributor lookup.
Manufacturer: Micrel
Win Source Part Number: 1222720-MIC5211-3.3B
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC REG LINEAR LDO
Linear Voltage Regulator IC Positive Fixed 2 Output 80mA, 80mA SOT-23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5211-3.3BM6 | 1222720-MIC5211-3.3BM6 | MIC5211-3.3BM6 | MIC5211-3.3BM6 |
| Product Name | LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5211-3.3BM6 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; Bulk | SOT23 | SOT23; Other; SOT-23-6 | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | |
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | |
| VIN | 16 volts | ? to 16 volts |