Micrel, Inc. Voltage Regulator MIC5209YM

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.5A, 8-SOIC; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:16V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.25V; ADJUSTABLE OUTPUT VOLTAGE MAX:5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.5A, 8-SOIC; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:16V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.25V; ADJUSTABLE OUTPUT VOLTAGE MAX:5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 31354883 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
31354883
Voltage Regulator 31354883
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.5A, 8-SOIC; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:16V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.25V; ADJUSTABLE OUTPUT VOLTAGE MAX:5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ADJUSTABLE LDO VOLTAGE REGULATOR, 0.5A, 8-SOIC; OUTPUT TYPE:ADJUSTABLE; INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:16V; FIXED OUTPUT VOLTAGE NOM.:-; ADJUSTABLE OUTPUT VOLTAGE MIN:1.25V; ADJUSTABLE OUTPUT VOLTAGE MAX:5V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 31354883
Product Name Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details