Manufacturer: Micrel
Win Source Part Number: 715302-MIC5207-5.0YM
Manufacturer Homepage: www.micrel.com
Reference case: SOT23-5
Reference Date Code: 0948+
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
180mA Low-Noise LDO Regulator Product overview: MIC5207-5.0YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 180mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 180mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5207-5.0YM5 can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.4V Dropout, BIPolar, PDSO5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 715302-MIC5207-5.0YM5 | 699-MIC5207-5.0YM5 | MIC5207-5.0YM5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC5207-5.0YM5 | 180mA LDO Voltage Regulator IC | |
| Regulator Type | Low Dropout |