Micrel, Inc. 180mA LDO Voltage Regulator IC MIC5207-3.0YM5

Description
180mA Low-Noise LDO Regulator Product overview: MIC5207-3.0YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 180mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 180mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5207-3.0YM5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
180mA Low-Noise LDO Regulator Product overview: MIC5207-3.0YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 180mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 180mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5207-3.0YM5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
180mA LDO Voltage Regulator IC
699-MIC5207-3.0YM5
180mA LDO Voltage Regulator IC 699-MIC5207-3.0YM5
180mA Low-Noise LDO Regulator Product overview: MIC5207-3.0YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 180mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 180mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5207-3.0YM5 can be used for catalog matching and distributor lookup.

180mA Low-Noise LDO Regulator Product overview: MIC5207-3.0YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 180mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 180mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5207-3.0YM5 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC5207-3.0YM5 - 732617-MIC5207-3.0YM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5207-3.0YM5
732617-MIC5207-3.0YM5
PMIC - PMIC - Voltage Regulators - Linear - MIC5207-3.0YM5 732617-MIC5207-3.0YM5
Manufacturer: Micrel Win Source Part Number: 732617-MIC5207-3.0YM 5 Manufacturer Homepage: www.micrel.com Reference case: SOT23-5 Reference Date Code: 10+ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 732617-MIC5207-3.0YM5
Manufacturer Homepage: www.micrel.com
Reference case: SOT23-5
Reference Date Code: 10+
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5207-3.0YM5 732617-MIC5207-3.0YM5
Product Name 180mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5207-3.0YM5
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1916809 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; μmax
View Details
LED Drivers - A6276ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24170RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-2.5-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details