Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5203-2.6YM5TR MIC5203-2.6YM5TR

Description
Manufacturer: Micrel Win Source Part Number: 715300-MIC5203-2.6YM 5TR Manufacturer Homepage: www.micrel.com Reference case: SOT23-5 Reference Date Code: 1203+ Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 715300-MIC5203-2.6YM 5TR Manufacturer Homepage: www.micrel.com Reference case: SOT23-5 Reference Date Code: 1203+ Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-2.6YM5TR - 715300-MIC5203-2.6YM5TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-2.6YM5TR
715300-MIC5203-2.6YM5TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5203-2.6YM5TR 715300-MIC5203-2.6YM5TR
Manufacturer: Micrel Win Source Part Number: 715300-MIC5203-2.6YM 5TR Manufacturer Homepage: www.micrel.com Reference case: SOT23-5 Reference Date Code: 1203+ Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 715300-MIC5203-2.6YM5TR
Manufacturer Homepage: www.micrel.com
Reference case: SOT23-5
Reference Date Code: 1203+
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LDO Voltage Regulator IC
699-MIC5203-2.6YM5TR
LDO Voltage Regulator IC 699-MIC5203-2.6YM5TR
Product overview: MIC5203-2.6YM5TR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5203-2.6YM5TR can be used for catalog matching and distributor lookup.

Product overview: MIC5203-2.6YM5TR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5203-2.6YM5TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 715300-MIC5203-2.6YM5TR 699-MIC5203-2.6YM5TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5203-2.6YM5TR LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2012SN-D107TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 2412881 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
Output Voltage 18 volts
View Details
PMIC - Voltage Regulators - Linear - 5962-9583801Q2A - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Gate Drivers - A6861KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 4.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details