Micrel, Inc. LDO Voltage Regulator IC MIC5201-3.0YMTR

Description
Product overview: MIC5201-3.0YMTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5201-3.0YMTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: MIC5201-3.0YMTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5201-3.0YMTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
699-MIC5201-3.0YMTR
LDO Voltage Regulator IC 699-MIC5201-3.0YMTR
Product overview: MIC5201-3.0YMTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5201-3.0YMTR can be used for catalog matching and distributor lookup.

Product overview: MIC5201-3.0YMTR from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5201-3.0YMTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MIC5201-3.0YMTR - 715299-MIC5201-3.0YMTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5201-3.0YMTR
715299-MIC5201-3.0YMTR
PMIC - PMIC - Voltage Regulators - Linear - MIC5201-3.0YMTR 715299-MIC5201-3.0YMTR
Manufacturer: Micrel Win Source Part Number: 715299-MIC5201-3.0YM TR Manufacturer Homepage: www.micrel.com Reference case: SOIC8 Reference Date Code: 1114+ Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 715299-MIC5201-3.0YMTR
Manufacturer Homepage: www.micrel.com
Reference case: SOIC8
Reference Date Code: 1114+
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5201-3.0YMTR 715299-MIC5201-3.0YMTR
Product Name LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5201-3.0YMTR
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 155125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Voltage Reference - ATL431LIBQDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details
Power Distribution Switches, Load Drivers - UDN2987A-6-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 20-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Status Flag
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details