Micrel, Inc. Voltage Regulator MIC5158YM

Description
DUAL MODE LDO VOLTAGE REGULATOR, 4.5MA 14 SOIC; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:36V; OUTPUT OPTION:FIXED AND ADJUSTABLE; EXTERNAL PASS DEVICE:N - CHANNEL MOSFET; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:14PINS; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
DUAL MODE LDO VOLTAGE REGULATOR, 4.5MA 14 SOIC; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:36V; OUTPUT OPTION:FIXED AND ADJUSTABLE; EXTERNAL PASS DEVICE:N - CHANNEL MOSFET; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:14PINS; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 31354767 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
31354767
Voltage Regulator 31354767
DUAL MODE LDO VOLTAGE REGULATOR, 4.5MA 14 SOIC; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:36V; OUTPUT OPTION:FIXED AND ADJUSTABLE; EXTERNAL PASS DEVICE:N - CHANNEL MOSFET; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:14PINS; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DUAL MODE LDO VOLTAGE REGULATOR, 4.5MA 14 SOIC; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:36V; OUTPUT OPTION:FIXED AND ADJUSTABLE; EXTERNAL PASS DEVICE:N - CHANNEL MOSFET; CONTROLLER IC CASE STYLE:SOIC; NO. OF PINS:14PINS; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Voltage Regulators
Product Number 31354767
Product Name Voltage Regulator
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details