Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC VOLTAGE REGULATORS
MICREL, INC.
MIC5156-5.0BM --
Micrel, Inc.
MIC5156-5.0BM
Description
Fixed Positive LDO Regulator, 5V, PDSO8
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
Fixed Positive LDO Regulator, 5V, PDSO8
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
MIC5156-5.0BM
MIC5156-5.0BM
Fixed Positive LDO Regulator, 5V, PDSO8
Fixed Positive LDO Regulator, 5V, PDSO8
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
IC Voltage Regulators
Product Number
MIC5156-5.0BM
Package Type
SOIC; Other; SOIC8
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
1.2V 150MA SOT23 Voltage Regulator IC
AAT3216IGV-1.2-T1
Specs
Regulator Category
Linear
Output Voltage Type
Fixed
Package Type
Other; Tape & Reel (TR)
View Details
6
suppliers
Allegro MicroSystems Inc.
Motor Drivers, Controllers
AMT49400GLKATR
Specs
Regulator Category
Linear
Package Type
SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Nordic Semiconductor ASA
Power Management IC
NPM1300-QEAA-R
Specs
Regulator Category
Switching
Package Type
Other; Tape & Reel (TR)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2
suppliers
RS Components, Ltd.
Voltage Regulators
1900246P
Specs
Package Type
SOIC; Other; SOIC
I
Q
1.50E-5 amps
View Details