Micrel, Inc. Thermal And Fan Management, 8-Soic; Ic Output Type Micrel Semiconductor MIC502BM

Description
THERMAL AND FAN MANAGEMENT, 8-SOIC; IC Output Type:Digital; Sensing Accuracy Range:-; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V RoHS Compliant: No
Datasheet
Description
THERMAL AND FAN MANAGEMENT, 8-SOIC; IC Output Type:Digital; Sensing Accuracy Range:-; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal And Fan Management, 8-Soic; Ic Output Type Micrel Semiconductor - 05C4622 - Newark, An Avnet Company
Chicago, IL, United States
Thermal And Fan Management, 8-Soic; Ic Output Type Micrel Semiconductor
05C4622
Thermal And Fan Management, 8-Soic; Ic Output Type Micrel Semiconductor 05C4622
THERMAL AND FAN MANAGEMENT, 8-SOIC; IC Output Type:Digital; Sensing Accuracy Range:-; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V RoHS Compliant: No

THERMAL AND FAN MANAGEMENT, 8-SOIC; IC Output Type:Digital; Sensing Accuracy Range:-; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 05C4622
Product Name Thermal And Fan Management, 8-Soic; Ic Output Type Micrel Semiconductor
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Modules - MD-0008 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45BIM3X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 4 to 10 volts
Impedance 0.0350 kohms
View Details
5 suppliers
Line sensors, For spectrophotometry - S9227-03 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details