The MIC5015BM is an inverting MOSFET driver designed for high-side or low-side control of N-channel power MOSFETs, operating from a 2.75V to 30V supply. It features an internal charge pump to generate gate voltages above the supply, with gate-to-source voltage clamped at approximately 15V. The device withstands 60V transient load dumps, reversed battery conditions to -20V, and inductive spikes to -20V, and includes overvoltage shutdown at 35V. It is packaged in an 8-pin SOIC and operates from -40°C to +85°C. The control input is TTL compatible with a 1µA pull-off current. The part is AEC-Q200 qualified for automotive applications and meets RoHS standards.
Half Bridge Based MOSFET Driver, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC5015BM |
| Package Type | SOP8 |