The MIC5015BM is an inverting MOSFET driver designed for high-side or low-side control of N-channel power MOSFETs, operating from a 2.75V to 30V supply. It features an internal charge pump that delivers a gate voltage up to 15V, enabling drive of standard or logic-level MOSFETs. The device withstands automotive load dump transients up to 60V, reversed battery conditions to -20V, and inductive spikes to -20V, with overvoltage shutdown at 35V. It is available in an 8-pin SOIC package and operates from -40°C to +85°C. The input is TTL compatible with a typical off-state current of 15µA and a maximum supply current of 100µA at 5V. The gate turn-on and turn-off times are 90µs and 30µs typ, respectively, under specified conditions.
High OR LOW-SIDE MOSFET DRIVER
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC5015BM TR |
| Package Type | SOIC8 |